Vishay Intertechnology, Inc. 24V 1.5W Zener Diode SMZG3798BHE3/5B

Description
DIODE ZENER 24V 1.5W DO215AA Product overview: SMZG3798BHE3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZG3798BHE3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 24V 1.5W DO215AA Product overview: SMZG3798BHE3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZG3798BHE3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 1.5W Zener Diode - 287-SMZG3798BHE3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 1.5W Zener Diode
287-SMZG3798BHE3/5B
24V 1.5W Zener Diode 287-SMZG3798BHE3/5B
DIODE ZENER 24V 1.5W DO215AA Product overview: SMZG3798BHE3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZG3798BHE3/5B can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 1.5W DO215AA Product overview: SMZG3798BHE3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZG3798BHE3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279355-SMZG3798BHE3/5B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279355-SMZG3798BHE3/5B
Discrete Semiconductor Products - Diodes - Zener - Single 1279355-SMZG3798BHE3/5B
Win Source Part Number: 1279355-SMZG3798BHE3 /5B Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 18.2 V Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 19 Ohms Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: DO-215AA (SMBG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMZG3798

Win Source Part Number: 1279355-SMZG3798BHE3/5B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 18.2 V
Voltage - Zener (Nom) (Vz): 24 V
Impedance (Max) (Zzt): 19 Ohms
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: DO-215AA (SMBG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZG3798

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMZG3798BHE3/5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMZG3798BHE3/5B
Discrete Semiconductor Products - Diodes - Zener SMZG3798BHE3/5B
DIODE ZENER 24V 1.5W DO215AA

DIODE ZENER 24V 1.5W DO215AA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMZG3798BHE3/5B
Zener Diodes SMZG3798BHE3/5B
Zener Diodes 1.5W,24V 5%,SMB Znr AEC-Q101 Qualified

Zener Diodes 1.5W,24V 5%,SMB Znr AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SMZG3798BHE3/5B 1279355-SMZG3798BHE3/5B SMZG3798BHE3/5B SMZG3798BHE3/5B
Product Name 24V 1.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) DO-215AA, SMB Gull Wing DO-215AA (SMBG); SMB DO-215AA-2
RoHS Compliant RoHS
VZ 24 volts 24 volts 24 volts
ZZT 19 ohms 19 ohms 19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4493 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-C5V6J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1658829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details