Win Source Part Number: 1279363-SMZG3795BHE3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 13.7 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 12 Ohms
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: DO-215AA (SMBG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZG3795
Diode Zener Single 18V 5% 1500mW 2-Pin SMBG T/R Automotive AEC-Q101 Product overview: SMZG3795BHE3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 18V, 1500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 18V, 1500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZG3795BHE3/52 can be used for catalog matching and distributor lookup.
DIODE ZENER 18V 1.5W DO215AA
Zener Diodes 1.5W,18V 5%,SMB Znr AEC-Q101 Qualified
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1279363-SMZG3795BHE3/52 | 287-SMZG3795BHE3/52 | SMZG3795BHE3/52 | SMZG3795BHE3/52 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Automotive 18V 1500mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | DO-215AA, SMB Gull Wing | Tape and Reel | DO-215AA (SMBG); SMB | DO-215AA-2 |
| VZ | 18 volts | 18 volts | 18 volts | |
| ZZT | 12 ohms | 12 ohms | 12 ohms | |
| IR | 0.0050 mA | 5 mA |