Zener Diodes 1.5 Watt 18 Volt 10% Product overview: SMZG3795AHE3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-SMZG3795AHE3/5B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1279192-SMZG3795AHE3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 13.7 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 12 Ohms
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: DO-215AA (SMBG)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZG37
Product Status: Obsolete
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 295-SMZG3795AHE3/5B | 1279192-SMZG3795AHE3/5B |
| Product Name | Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single |
| Package | Tape and Reel | DO-215AA, SMB Gull Wing |
| RoHS Compliant | RoHS | |
| VZ | 18 volts | 18 volts |
| ZZT | 12 ohms | 12 ohms |