1.5W,9.1V 5%,SMB ZENER
Zener Diodes 1.5W,9.1V 5%,SMB Znr AEC-Q101 Qualified
DIODE ZENER 9.1V 1.5W DO215AA
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 55AC3637 | SMZG3788BHE3/5B | SMZG3788BHE3/5B |
| Product Name | 1.5W,9.1V 5%,smb Zener Vishay | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-215AA-2 | DO-215AA (SMBG); SMB | |
| Life Cycle Stage | Active | ||
| VZ | 9.1 volts |