The Win Source part number 1279331-SMZG3788BHE3
DIODE ZENER 9.1V 1.5W DO215AA Product overview: SMZG3788BHE3/52 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZG3788BHE3/52 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1279331-SMZG3788BHE3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 50 µA @ 7 V
Voltage - Zener (Nom) (Vz): 9.1 V
Impedance (Max) (Zzt): 4 Ohms
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: DO-215AA (SMBG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZG3788
DIODE ZENER 9.1V 1.5W DO215AA
1.5W,9.1V 5%,SMB ZENER
Zener Diodes 1.5W,9.1V 5%,SMB Znr AEC-Q101 Qualified
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SMZG3788BHE3/52 | 1279331-SMZG3788BHE3/52 | SMZG3788BHE3/52 | 55AC3638 | SMZG3788BHE3/52 |
| Product Name | 9.1V 1.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | 1.5W,9.1V 5%,smb Zener Vishay | Zener Diodes |
| Package | Tape & Reel (TR) | DO-215AA, SMB Gull Wing | DO-215AA (SMBG); SMB | DO-215AA-2 | |
| RoHS Compliant | RoHS | ||||
| VZ | 9.1 volts | 9.1 volts | 9.1 volts | ||
| ZZT | 4 ohms | 4 ohms | 4 ohms |