Vishay Precision Group Res, Metal Foil, 1K, 0.01%, 0.6W, Smd; Resistance Vishay Foil Resistors SMR3D1K0000TSB

Description
RES, METAL FOIL, 1K, 0.01%, 0.6W, SMD; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR3D Series RoHS Compliant: Yes
Description
RES, METAL FOIL, 1K, 0.01%, 0.6W, SMD; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR3D Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Foil, 1K, 0.01%, 0.6W, Smd; Resistance Vishay Foil Resistors - 65K2079 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 1K, 0.01%, 0.6W, Smd; Resistance Vishay Foil Resistors
65K2079
Res, Metal Foil, 1K, 0.01%, 0.6W, Smd; Resistance Vishay Foil Resistors 65K2079
RES, METAL FOIL, 1K, 0.01%, 0.6W, SMD; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR3D Series RoHS Compliant: Yes

RES, METAL FOIL, 1K, 0.01%, 0.6W, SMD; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR3D Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65K2079
Product Name Res, Metal Foil, 1K, 0.01%, 0.6W, Smd; Resistance Vishay Foil Resistors
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging SMD
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details