Vishay Precision Group Res, Metal Foil, 120R, 0.01%, 0.6W, Smd; Resistance Vishay Foil Resistors SMR3D120R000TSB

Description
RES, METAL FOIL, 120R, 0.01%, 0.6W, SMD; Resistance:120ohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR3D Series RoHS Compliant: Yes
Description
RES, METAL FOIL, 120R, 0.01%, 0.6W, SMD; Resistance:120ohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR3D Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Foil, 120R, 0.01%, 0.6W, Smd; Resistance Vishay Foil Resistors - 65K2082 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 120R, 0.01%, 0.6W, Smd; Resistance Vishay Foil Resistors
65K2082
Res, Metal Foil, 120R, 0.01%, 0.6W, Smd; Resistance Vishay Foil Resistors 65K2082
RES, METAL FOIL, 120R, 0.01%, 0.6W, SMD; Resistance:120ohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR3D Series RoHS Compliant: Yes

RES, METAL FOIL, 120R, 0.01%, 0.6W, SMD; Resistance:120ohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR3D Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65K2082
Product Name Res, Metal Foil, 120R, 0.01%, 0.6W, Smd; Resistance Vishay Foil Resistors
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging SMD
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details