Vishay Precision Group Resistor, Metal Foil, 5Kohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors SMR3D 5K 0.01%

Description
RESISTOR, METAL FOIL, 5KOHM, 600mW, 0.01%; Resistance:5kohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case Style:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR Series RoHS Compliant: No
Description
RESISTOR, METAL FOIL, 5KOHM, 600mW, 0.01%; Resistance:5kohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case Style:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 5Kohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors - 35H5051 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 5Kohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors
35H5051
Resistor, Metal Foil, 5Kohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors 35H5051
RESISTOR, METAL FOIL, 5KOHM, 600mW, 0.01%; Resistance:5kohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case Style:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR Series RoHS Compliant: No

RESISTOR, METAL FOIL, 5KOHM, 600mW, 0.01%; Resistance:5kohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case Style:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 35H5051
Product Name Resistor, Metal Foil, 5Kohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details