Vishay Precision Group Resistor, Metal Foil, 50Kohm 600Mw, 0.01%; Resistance Vishay Foil Resistors SMR3D 50K 0.01%

Description
RESISTOR, METAL FOIL, 50KOHM 600mW, 0.01%; Resistance:50kohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR Series RoHS Compliant: No
Datasheet
Description
RESISTOR, METAL FOIL, 50KOHM 600mW, 0.01%; Resistance:50kohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 50Kohm 600Mw, 0.01%; Resistance Vishay Foil Resistors - 35H5052 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 50Kohm 600Mw, 0.01%; Resistance Vishay Foil Resistors
35H5052
Resistor, Metal Foil, 50Kohm 600Mw, 0.01%; Resistance Vishay Foil Resistors 35H5052
RESISTOR, METAL FOIL, 50KOHM 600mW, 0.01%; Resistance:50kohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR Series RoHS Compliant: No

RESISTOR, METAL FOIL, 50KOHM 600mW, 0.01%; Resistance:50kohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 35H5052
Product Name Resistor, Metal Foil, 50Kohm 600Mw, 0.01%; Resistance Vishay Foil Resistors
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging SMD
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details