Vishay Precision Group Resistor, Metal Foil, 500 Ohm 250Mw, 0.01%; Resistance Vishay Foil Resistors SMR1D500R00TSB

Description
RESISTOR, METAL FOIL, 500 OHM 250mW, 0.01%; Resistance:500ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case Style:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR Series RoHS Compliant: Yes
Description
RESISTOR, METAL FOIL, 500 OHM 250mW, 0.01%; Resistance:500ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case Style:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 500 Ohm 250Mw, 0.01%; Resistance Vishay Foil Resistors - 65K2078 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 500 Ohm 250Mw, 0.01%; Resistance Vishay Foil Resistors
65K2078
Resistor, Metal Foil, 500 Ohm 250Mw, 0.01%; Resistance Vishay Foil Resistors 65K2078
RESISTOR, METAL FOIL, 500 OHM 250mW, 0.01%; Resistance:500ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case Style:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR Series RoHS Compliant: Yes

RESISTOR, METAL FOIL, 500 OHM 250mW, 0.01%; Resistance:500ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case Style:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65K2078
Product Name Resistor, Metal Foil, 500 Ohm 250Mw, 0.01%; Resistance Vishay Foil Resistors
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details