RESISTOR, METAL FOIL, 350 OHM 250mW, 0.01%; Resistance:350ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case Style:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 65K2076 |
| Product Name | Resistor, Metal Foil, 350 Ohm 250Mw, 0.01%; Resistance Vishay Foil Resistors |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |