Vishay Precision Group Res, Metal Foil, 250R, 0.01%, 0.25W, Smd; Resistance Vishay Foil Resistors SMR1D250R00TSB

Description
RES, METAL FOIL, 250R, 0.01%, 0.25W, SMD; Resistance:250ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR Series RoHS Compliant: Yes
Description
RES, METAL FOIL, 250R, 0.01%, 0.25W, SMD; Resistance:250ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Foil, 250R, 0.01%, 0.25W, Smd; Resistance Vishay Foil Resistors - 65K2075 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 250R, 0.01%, 0.25W, Smd; Resistance Vishay Foil Resistors
65K2075
Res, Metal Foil, 250R, 0.01%, 0.25W, Smd; Resistance Vishay Foil Resistors 65K2075
RES, METAL FOIL, 250R, 0.01%, 0.25W, SMD; Resistance:250ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR Series RoHS Compliant: Yes

RES, METAL FOIL, 250R, 0.01%, 0.25W, SMD; Resistance:250ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65K2075
Product Name Res, Metal Foil, 250R, 0.01%, 0.25W, Smd; Resistance Vishay Foil Resistors
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging SMD
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details