RES, METAL FOIL, 500R, 0.01%, 0.25W, SMD; Resistance:500ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:SMR1D Series RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 35H5040 |
| Product Name | Res, Metal Foil, 500R, 0.01%, 0.25W, Smd; Resistance Vishay Foil Resistors |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | SMD |