38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
TVS DIODE 24VWM 38.9VC TO277A
TVS DIODE, 1.5KW, 24V, UNIDIR, TO-277A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMPC24ANHM3/HTR-ND | 2448953 | SMPC24ANHM3/H | 32AK1369 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 24V, Unidir, To-277A Rohs Compliant Vishay |
| Configuration | Single | |||
| Package | TO-277, 3-PowerDFN | SMPC (TO-277A) | TO-277A (SMPC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 38.9 volts | 38.9 volts | ||
| VBR | 26.7 volts | 26.7 volts |