Vishay Intertechnology, Inc. TVS Diodes SMPC24A-M3/87A

Description
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMPC24A-M3/87A-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

Buy Now Datasheet
TVS Protection Diode - 144-SMPC24A-M3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMPC24A-M3/87A
TVS Protection Diode 144-SMPC24A-M3/87A
TVS DIODE 24VWM 38.9VC TO277A Product overview: SMPC24A-M3/87A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMPC24A-M3/87A can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 38.9VC TO277A Product overview: SMPC24A-M3/87A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMPC24A-M3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1296232-SMPC24A-M3/87A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296232-SMPC24A-M3/87A
Circuit Protection - TVS - Diodes 1296232-SMPC24A-M3/87A
Win Source Part Number: 1296232-SMPC24A-M3/8 7A Category: Circuit Protection>TVS - Diodes Series: TransZorb®, eSMP® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 6,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V Voltage - Breakdown (Min): 26.7V Voltage - Clamping (Max) @ Ipp: 38.9V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 38.6A Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMPC24

Win Source Part Number: 1296232-SMPC24A-M3/87A
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®, eSMP®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 6,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 38.9V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 38.6A
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMPC24

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMPC24A-M3/87A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMPC24A-M3/87A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMPC24A-M3/87A
TVS DIODE 24VWM 38.9VC TO277A

TVS DIODE 24VWM 38.9VC TO277A

Supplier's Site
1.5Kw,24V 5%,unidir,smpc Tvs Vishay - 24R7387 - Newark, An Avnet Company
Chicago, IL, United States
1.5Kw,24V 5%,unidir,smpc Tvs Vishay
24R7387
1.5Kw,24V 5%,unidir,smpc Tvs Vishay 24R7387
1.5KW,24V 5%,UNIDIR,SMPC TVS

1.5KW,24V 5%,UNIDIR,SMPC TVS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMPC24A-M3/87A-ND 144-SMPC24A-M3/87A 1296232-SMPC24A-M3/87A SMPC24A-M3/87A 24R7387
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5Kw,24V 5%,unidir,smpc Tvs Vishay
Configuration Single Single
Package TO-277, 3-PowerDFN Tape & Reel (TR) TO-277, 3-PowerDFN TO-277A (SMPC)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 38.9 volts 38.9 volts 38.9 volts
Unlock Full Specs
to access all available technical data