35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
TVS DIODE, 1.5KW, 22V, UNIDIR, TO-277A ROHS COMPLIANT: YES
TVS DIODE 22VWM 35.5VC TO277A
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMPC22ANHM3/HTR-ND | 32AK1368 | SMPC22ANHM3/H |
| Product Name | TVS Diodes | Tvs Diode, 1.5Kw, 22V, Unidir, To-277A Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | TO-277, 3-PowerDFN | TO-277A (SMPC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 35.5 volts | 35.5 volts |