Vishay Intertechnology, Inc. TVS Diodes SMPC22A-M3/86A

Description
35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMPC22A-M3/86A-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

Buy Now Datasheet
TVS Protection Diode - 144-SMPC22A-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMPC22A-M3/86A
TVS Protection Diode 144-SMPC22A-M3/86A
TVS DIODE 22VWM 35.5VC TO277A Product overview: SMPC22A-M3/86A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMPC22A-M3/86A can be used for catalog matching and distributor lookup.

TVS DIODE 22VWM 35.5VC TO277A Product overview: SMPC22A-M3/86A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMPC22A-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMPC22A-M3/86A - 794794-SMPC22A-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMPC22A-M3/86A
794794-SMPC22A-M3/86A
TVS - TVS - Diodes - SMPC22A-M3/86A 794794-SMPC22A-M3/86A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794794-SMPC22A-M3/86 A Series: TransZorb, eSMP Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-277, 3-PowerDFN Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 22V Current - Peak Pulse (10/1000μs): 42.3A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: SMPC22A Categories: Circuit Protection Minimum Breakdown Voltage: 24.4V Manufacturer Package: TO-277A (SMPC) Maximum Clamping Voltage: 35.5V Alternative Parts (Cross-Reference): SMPC22A-M3/I; SMPC22A-M3/H ; SMPC22A-M3/87A; Introduction Date: November 17, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794794-SMPC22A-M3/86A
Series: TransZorb, eSMP
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-277, 3-PowerDFN
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V
Current - Peak Pulse (10/1000μs): 42.3A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: SMPC22A
Categories: Circuit Protection
Minimum Breakdown Voltage: 24.4V
Manufacturer Package: TO-277A (SMPC)
Maximum Clamping Voltage: 35.5V
Alternative Parts (Cross-Reference): SMPC22A-M3/I; SMPC22A-M3/H ; SMPC22A-M3/87A;
Introduction Date: November 17, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1.5Kw,22V 5%,unidir,smpc Tvs Vishay - 24R7384 - Newark, An Avnet Company
Chicago, IL, United States
1.5Kw,22V 5%,unidir,smpc Tvs Vishay
24R7384
1.5Kw,22V 5%,unidir,smpc Tvs Vishay 24R7384
1.5KW,22V 5%,UNIDIR,SMPC TVS

1.5KW,22V 5%,UNIDIR,SMPC TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMPC22A-M3/86A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMPC22A-M3/86A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMPC22A-M3/86A
TVS DIODE 22VWM 35.5VC TO277A

TVS DIODE 22VWM 35.5VC TO277A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMPC22A-M3/86A-ND 144-SMPC22A-M3/86A 794794-SMPC22A-M3/86A 24R7384 SMPC22A-M3/86A
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - SMPC22A-M3/86A 1.5Kw,22V 5%,unidir,smpc Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
Package TO-277, 3-PowerDFN Tape & Reel (TR) TO-277A (SMPC)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 35.5 volts 35.5 volts 35.5 volts
Unlock Full Specs
to access all available technical data