32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
TVS DIODE 20VWM 32.4VC TO277A
1.5KW,20V 5%,UNIDIR,SMPC TVS
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMPC20A-M3/87A-ND | SMPC20A-M3/87A | 24R7383 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 1.5Kw,20V 5%,unidir,smpc Tvs Vishay |
| Configuration | Single | ||
| Package | TO-277, 3-PowerDFN | TO-277A (SMPC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 32.4 volts | 32.4 volts |