Vishay Intertechnology, Inc. TVS Diodes SMPC17A-M3/86A

Description
27.6V Clamp 54.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
27.6V Clamp 54.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMPC17A-M3/86A-ND - DigiKey
Thief River Falls, MN, United States
27.6V Clamp 54.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

27.6V Clamp 54.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

Buy Now Datasheet
1500 W 277A TVS Protection Diode - 144-SMPC17A-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500 W 277A TVS Protection Diode
144-SMPC17A-M3/86A
1500 W 277A TVS Protection Diode 144-SMPC17A-M3/86A
DIODE 1500 W, UNIDIRECTIONAL, SILICON, TVS DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3, Transient Suppressor Product overview: SMPC17A-M3/86A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500 W, 277A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500 W, 277A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMPC17A-M3/86A can be used for catalog matching and distributor lookup.

DIODE 1500 W, UNIDIRECTIONAL, SILICON, TVS DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3, Transient Suppressor Product overview: SMPC17A-M3/86A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500 W, 277A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500 W, 277A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMPC17A-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMPC17A-M3/86A - 1098609-SMPC17A-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMPC17A-M3/86A
1098609-SMPC17A-M3/86A
TVS - TVS - Diodes - SMPC17A-M3/86A 1098609-SMPC17A-M3/86A
Manufacturer: Vishay Win Source Part Number: 1098609-SMPC17A-M3/8 6A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-277A (SMPC) STAND-OFF Voltage (Vwm): 17V Minimum Breakdown Voltage: 18.9V Max Clamping Voltage: 27.6V Peak Pulse Current(Ippm): 54.3A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1098609-SMPC17A-M3/86A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-277A (SMPC)
STAND-OFF Voltage (Vwm): 17V
Minimum Breakdown Voltage: 18.9V
Max Clamping Voltage: 27.6V
Peak Pulse Current(Ippm): 54.3A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMPC17A-M3/86A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMPC17A-M3/86A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMPC17A-M3/86A
TVS DIODE 17VWM 27.6VC TO277A

TVS DIODE 17VWM 27.6VC TO277A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMPC17A-M3/86A-ND 144-SMPC17A-M3/86A 1098609-SMPC17A-M3/86A SMPC17A-M3/86A
Product Name TVS Diodes 1500 W 277A TVS Protection Diode TVS - TVS - Diodes - SMPC17A-M3/86A Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package TO-277, 3-PowerDFN Tape and Reel TO-277A (SMPC) TO-277A (SMPC)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 27.6 volts 27.6 volts 27.6 volts
VBR 18.9 volts 18.9 volts 18.9 volts
Unlock Full Specs
to access all available technical data