Vishay Intertechnology, Inc. 1500W 16V TVS Protection Diode SMPC16A-M3/86A

Description
TVS Diodes - Transient Voltage Suppressors 1500W 16V 5% Unidir Product overview: SMPC16A-M3/86A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMPC16A-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diodes - Transient Voltage Suppressors 1500W 16V 5% Unidir Product overview: SMPC16A-M3/86A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMPC16A-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W 16V TVS Protection Diode - 144-SMPC16A-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W 16V TVS Protection Diode
144-SMPC16A-M3/86A
1500W 16V TVS Protection Diode 144-SMPC16A-M3/86A
TVS Diodes - Transient Voltage Suppressors 1500W 16V 5% Unidir Product overview: SMPC16A-M3/86A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMPC16A-M3/86A can be used for catalog matching and distributor lookup.

TVS Diodes - Transient Voltage Suppressors 1500W 16V 5% Unidir Product overview: SMPC16A-M3/86A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMPC16A-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMPC16A-M3/86A-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 57.7A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

26V Clamp 57.7A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

Buy Now Datasheet
TVS - TVS - Diodes - SMPC16A-M3/86A - 794792-SMPC16A-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMPC16A-M3/86A
794792-SMPC16A-M3/86A
TVS - TVS - Diodes - SMPC16A-M3/86A 794792-SMPC16A-M3/86A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794792-SMPC16A-M3/86 A Series: TransZorb, eSMP Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-277, 3-PowerDFN Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 16V Current - Peak Pulse (10/1000μs): 57.7A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: SMPC16A Categories: Circuit Protection Minimum Breakdown Voltage: 17.8V Manufacturer Package: TO-277A (SMPC) Maximum Clamping Voltage: 26V Alternative Parts (Cross-Reference): SMPC16A-M3/H; SMPC16A-M3/I; SMPC16A-M3/87A; Introduction Date: November 17, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794792-SMPC16A-M3/86A
Series: TransZorb, eSMP
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-277, 3-PowerDFN
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 16V
Current - Peak Pulse (10/1000μs): 57.7A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: SMPC16A
Categories: Circuit Protection
Minimum Breakdown Voltage: 17.8V
Manufacturer Package: TO-277A (SMPC)
Maximum Clamping Voltage: 26V
Alternative Parts (Cross-Reference): SMPC16A-M3/H; SMPC16A-M3/I; SMPC16A-M3/87A;
Introduction Date: November 17, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMPC16A-M3/86A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMPC16A-M3/86A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMPC16A-M3/86A
TVS DIODE 16VWM 26VC TO277A

TVS DIODE 16VWM 26VC TO277A

Supplier's Site
1.5Kw,16V 5%,unidir,smpc Tvs Vishay - 24R7376 - Newark, An Avnet Company
Chicago, IL, United States
1.5Kw,16V 5%,unidir,smpc Tvs Vishay
24R7376
1.5Kw,16V 5%,unidir,smpc Tvs Vishay 24R7376
1.5KW,16V 5%,UNIDIR,SMPC TVS

1.5KW,16V 5%,UNIDIR,SMPC TVS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMPC16A-M3/86A SMPC16A-M3/86A-ND 794792-SMPC16A-M3/86A SMPC16A-M3/86A 24R7376
Product Name 1500W 16V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMPC16A-M3/86A Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5Kw,16V 5%,unidir,smpc Tvs Vishay
Configuration Single Single Single
RoHS Compliant RoHS
Package Tape and Reel TO-277, 3-PowerDFN TO-277A (SMPC)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data