TVS DIODE 15VWM 24.4VC TO277A
TVS DIODE 15VWM 24.4VC TO277A
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
Manufacturer: Vishay
Win Source Part Number: 1098607-SMPC15A-M3/8
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-277A (SMPC)
STAND-OFF Voltage (Vwm): 15V
Minimum Breakdown Voltage: 16.7V
Max Clamping Voltage: 24.4V
Peak Pulse Current(Ippm): 61.5A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
DIODE 1500 W, UNIDIRECTIONAL, SILICON, TVS DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3, Transient Suppressor Product overview: SMPC15A-M3/86A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500 W, 277A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500 W, 277A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMPC15A-M3/86A can be used for catalog matching and distributor lookup.
TVS DIODE 15VWM 24.4VC TO277A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMPC15A-M3/86ADKR-ND | 1098607-SMPC15A-M3/86A | 144-SMPC15A-M3/86A | SMPC15A-M3/86A |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMPC15A-M3/86A | 1500 W 277A TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | TO-277, 3-PowerDFN | TO-277A (SMPC) | Tape and Reel | TO-277A (SMPC) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 24.4 volts | 24.4 volts | 24.4 volts | |
| VBR | 16.7 volts | 16.7 volts | 16.7 volts |