TVS DIODE 13VWM 21.5VC TO277A Product overview: SMPC13A-M3/86A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMPC13A-M3/86A can be used for catalog matching and distributor lookup.
21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
Manufacturer: Vishay
Win Source Part Number: 1098605-SMPC13A-M3/8
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-277A (SMPC)
STAND-OFF Voltage (Vwm): 13V
Minimum Breakdown Voltage: 14.4V
Max Clamping Voltage: 21.5V
Peak Pulse Current(Ippm): 69.8A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
TVS DIODE 13VWM 21.5VC TO277A
1.5KW,13V 5%,UNIDIR,SMPC TVS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMPC13A-M3/86A | SMPC13A-M3/86A-ND | 1098605-SMPC13A-M3/86A | SMPC13A-M3/86A | 24R7370 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMPC13A-M3/86A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 1.5Kw,13V 5%,unidir,smpc Tvs Vishay |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | TO-277, 3-PowerDFN | TO-277A (SMPC) | TO-277A (SMPC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |