TVS DIODE 7.5VWM 12.9VC DO220AA Product overview: SMP7.5A-M3/84A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP7.5A-M3/84A can be used for catalog matching and distributor lookup.
12.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Manufacturer: Vishay
Win Source Part Number: 934416-SMP7.5A-M3/84
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 12.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Package: DO-220AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMP7.5
Categories: Circuit Protection
Case / Package: DO-220AA (SMP)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
TVS DIODE 7.5VWM 12.9VC DO220AA
400W, 7.5V 5%, UNIDIR, SMP TVS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMP7.5A-M3/84A | SMP7.5A-M3/84A-ND | 934416-SMP7.5A-M3/84A | SMP7.5A-M3/84A | 79R2704 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMP7.5A-M3/84A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 400W, 7.5V 5%, Unidir, Smp Tvs Vishay |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | DO-220AA | DO-220AA (SMP) | DO-220AA (SMP) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |