DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-2, Transient Suppressor Product overview: SMP6.0A-M3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP6.0A-M3/84A can be used for catalog matching and distributor lookup.
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Manufacturer: Vishay
Win Source Part Number: 749365-SMP6.0A-M3/84
Manufacturer Homepage: www.vishay.com
Reference case: DO-220AA
Reference Date Code: 1431+
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
400W, 6.0V 5%, UNIDIR, SMP TVS
TVS DIODE 6VWM 10.3VC DO220AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMP6.0A-M3/84A | SMP6.0A-M3/84A-ND | 749365-SMP6.0A-M3/84A | 79R2698 | SMP6.0A-M3/84A |
| Product Name | 400 W TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMP6.0A-M3/84A | 400W, 6.0V 5%, Unidir, Smp Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape and Reel | DO-220AA | DO-220AA (SMP) | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |