Manufacturer: Vishay
Win Source Part Number: 934413-SMP5.0A-M3/84
Series: TransZorb®, eSMP®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Package: DO-220AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMP5.0
Categories: Circuit Protection
Case / Package: DO-220AA (SMP)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMP5.0A-M3/84AGICT, SMP5.0A-M3/84AGITR, SMP5.0A-M3/84A-ND
DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-2, Transient Suppressor Product overview: SMP5.0A-M3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP5.0A-M3/84A can be used for catalog matching and distributor lookup.
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
TVS DIODE 5VWM 9.2VC DO220AA
TVS DIODE, 400W, 5V, UNIDIR, DO-220AA; Product Range:eSMP Series; TVS Polarity:Unidirectio
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 934413-SMP5.0A-M3/84A | 144-SMP5.0A-M3/84A | SMP5.0A-M3/84AGITR-ND | SMP5.0A-M3/84A | 79R2696 |
| Product Name | TVS - TVS - Diodes - SMP5.0A-M3/84A | 400 W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 5V, Unidir, Do-220Aa; Product Range Vishay |
| Package | DO-220AA (SMP) | Tape and Reel | DO-220AA | DO-220AA (SMP) | DO-220AA |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |