TVS DIODE 3.3VWM 7.3VC DO220AA
TVS DIODE 3.3VWM 7.3VC DO220AA
7.3V Clamp 54.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
400W, 3.3V, UNIDIR, SMP TVS
TVS DIODE 3.3VWM 7.3VC DO220AA
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMP3V3-M3/85ACT-ND | 24R7419 | SMP3V3-M3/85A |
| Product Name | TVS Diodes | 400W, 3.3V, Unidir, Smp Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-220AA | DO-220AA (SMP) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 7.3 volts | 7.3 volts |