Vishay Precision Group TVS - TVS - Diodes - SMP36A-M3/84A SMP36A-M3/84A

Description
Manufacturer: Vishay Win Source Part Number: 934412-SMP36A-M3/84A Series: TransZorb®, eSMP® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 64.3V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-220AA (SMP) Package: DO-220AA Package: Reel - TR Mounting: Surface Mount Family Name: SMP36 Categories: Circuit Protection Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMP36A-E3/84AGITR, SMP36A-M3/84AGITR, SMP36A-E3/84AGICT-ND , SMP36A-E3/84A, SMP36A-E3/84AGICT, SMP36A-M3/84AGIDKR, SMP36A-M3/84AGICT, SMP36A-E3/84AGIDKR, SMP36A-E3/84AGIDKR-N D, SMP36M384A, SMP36A-E3/84AGITR-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 934412-SMP36A-M3/84A Series: TransZorb®, eSMP® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 64.3V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-220AA (SMP) Package: DO-220AA Package: Reel - TR Mounting: Surface Mount Family Name: SMP36 Categories: Circuit Protection Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMP36A-E3/84AGITR, SMP36A-M3/84AGITR, SMP36A-E3/84AGICT-ND , SMP36A-E3/84A, SMP36A-E3/84AGICT, SMP36A-M3/84AGIDKR, SMP36A-M3/84AGICT, SMP36A-E3/84AGIDKR, SMP36A-E3/84AGIDKR-N D, SMP36M384A, SMP36A-E3/84AGITR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMP36A-M3/84A - 934412-SMP36A-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMP36A-M3/84A
934412-SMP36A-M3/84A
TVS - TVS - Diodes - SMP36A-M3/84A 934412-SMP36A-M3/84A
Manufacturer: Vishay Win Source Part Number: 934412-SMP36A-M3/84A Series: TransZorb®, eSMP® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 64.3V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-220AA (SMP) Package: DO-220AA Package: Reel - TR Mounting: Surface Mount Family Name: SMP36 Categories: Circuit Protection Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMP36A-E3/84AGITR, SMP36A-M3/84AGITR, SMP36A-E3/84AGICT-ND , SMP36A-E3/84A, SMP36A-E3/84AGICT, SMP36A-M3/84AGIDKR, SMP36A-M3/84AGICT, SMP36A-E3/84AGIDKR, SMP36A-E3/84AGIDKR-N D, SMP36M384A, SMP36A-E3/84AGITR-ND

Manufacturer: Vishay
Win Source Part Number: 934412-SMP36A-M3/84A
Series: TransZorb®, eSMP®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 64.3V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Package: DO-220AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMP36
Categories: Circuit Protection
Case / Package: DO-220AA (SMP)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMP36A-E3/84AGITR, SMP36A-M3/84AGITR, SMP36A-E3/84AGICT-ND, SMP36A-E3/84A, SMP36A-E3/84AGICT, SMP36A-M3/84AGIDKR, SMP36A-M3/84AGICT, SMP36A-E3/84AGIDKR, SMP36A-E3/84AGIDKR-ND, SMP36M384A, SMP36A-E3/84AGITR-ND

Buy Now Datasheet
36V 400W TVS Protection Diode - 144-SMP36A-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 400W TVS Protection Diode
144-SMP36A-M3/84A
36V 400W TVS Protection Diode 144-SMP36A-M3/84A
TVS Diode Uni-Dir 36V 400W SMP SMT Product overview: SMP36A-M3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP36A-M3/84A can be used for catalog matching and distributor lookup.

TVS Diode Uni-Dir 36V 400W SMP SMT Product overview: SMP36A-M3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP36A-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMP36A-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
64.3V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

64.3V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

Buy Now Datasheet
TVS Diodes - SMP36A-M3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
64.3V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

64.3V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

Buy Now Datasheet
TVS Diodes - SMP36A-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
64.3V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

64.3V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMP36A-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMP36A-M3/84A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMP36A-M3/84A
TVS DIODE 36VWM 64.3VC DO220AA

TVS DIODE 36VWM 64.3VC DO220AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 934412-SMP36A-M3/84A 144-SMP36A-M3/84A SMP36A-M3/84AGITR-ND SMP36A-M3/84A
Product Name TVS - TVS - Diodes - SMP36A-M3/84A 36V 400W TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-220AA (SMP) SMP DO-220AA DO-220AA (SMP)
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single Single
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data