Vishay Intertechnology, Inc. 400 W TVS Protection Diode SMP30A-M3/84A

Description
DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-2, Transient Suppressor Product overview: SMP30A-M3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP30A-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-2, Transient Suppressor Product overview: SMP30A-M3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP30A-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 W TVS Protection Diode - 144-SMP30A-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400 W TVS Protection Diode
144-SMP30A-M3/84A
400 W TVS Protection Diode 144-SMP30A-M3/84A
DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-2, Transient Suppressor Product overview: SMP30A-M3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP30A-M3/84A can be used for catalog matching and distributor lookup.

DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-2, Transient Suppressor Product overview: SMP30A-M3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP30A-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMP30A-M3/84A - 934410-SMP30A-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMP30A-M3/84A
934410-SMP30A-M3/84A
TVS - TVS - Diodes - SMP30A-M3/84A 934410-SMP30A-M3/84A
Manufacturer: Vishay Win Source Part Number: 934410-SMP30A-M3/84A Series: TransZorb®, eSMP® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-220AA (SMP) Package: DO-220AA Package: Reel - TR Mounting: Surface Mount Family Name: SMP30 Categories: Circuit Protection Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMP30A-E3/84A, SMP30A-M3/84A-ND, SMP30A-M3/84AGIDKR, SMP30A-E3/84A-ND, SMP30A-M3/84AGITR, SMP30A-M3/84AGICT

Manufacturer: Vishay
Win Source Part Number: 934410-SMP30A-M3/84A
Series: TransZorb®, eSMP®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Package: DO-220AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMP30
Categories: Circuit Protection
Case / Package: DO-220AA (SMP)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMP30A-E3/84A, SMP30A-M3/84A-ND, SMP30A-M3/84AGIDKR, SMP30A-E3/84A-ND, SMP30A-M3/84AGITR, SMP30A-M3/84AGICT

Buy Now Datasheet
TVS Diodes - SMP30A-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

Buy Now Datasheet
TVS Diodes - SMP30A-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

Buy Now Datasheet
TVS Diodes - SMP30A-M3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

Buy Now Datasheet
400W,30V 5%,unidir,smp Tvs Vishay - 79R2686 - Newark, An Avnet Company
Chicago, IL, United States
400W,30V 5%,unidir,smp Tvs Vishay
79R2686
400W,30V 5%,unidir,smp Tvs Vishay 79R2686
400W,30V 5%,UNIDIR,SMP TVS

400W,30V 5%,UNIDIR,SMP TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMP30A-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMP30A-M3/84A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMP30A-M3/84A
TVS DIODE 30VWM 48.4VC DO220AA

TVS DIODE 30VWM 48.4VC DO220AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMP30A-M3/84A 934410-SMP30A-M3/84A SMP30A-M3/84AGICT-ND 79R2686 SMP30A-M3/84A
Product Name 400 W TVS Protection Diode TVS - TVS - Diodes - SMP30A-M3/84A TVS Diodes 400W,30V 5%,unidir,smp Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-220AA (SMP) DO-220AA DO-220AA (SMP)
Peak Pulse Power 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data