53.5V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Win Source Part Number: 1296189-SMP30-E3/85A
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®, eSMP®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Voltage - Clamping (Max) @ Ipp: 53.5V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 7.5A
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMP30
Product Status: Obsolete
TVS DIODE 30V 53.5V DO220AA Product overview: SMP30-E3/85A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 53.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 53.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP30-E3/85A can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMP30-E3/85A-ND | 1296189-SMP30-E3/85A | 144-SMP30-E3/85A |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | 30V 53.5V TVS Protection Diode |
| Configuration | Single | Single | |
| Package | DO-220AA | DO-220AA | Tape and Reel |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |
| VC | 53.5 volts | 53.5 volts |