45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
400W,28V 5%,UNIDIR,SMP TVS
TVS DIODE 28VWM 45.4VC DO220AA
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMP28A-M3/85AGITR-ND | 79R2683 | SMP28A-M3/85A |
| Product Name | TVS Diodes | 400W,28V 5%,unidir,smp Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-220AA | DO-220AA (SMP) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 45.4 volts | 45.4 volts |