Vishay Precision Group TVS Diodes SMP28A-M3/84A

Description
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMP28A-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

Buy Now Datasheet
TVS Diodes - SMP28A-M3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

Buy Now Datasheet
TVS Diodes - SMP28A-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

Buy Now Datasheet
TVS Protection Diode - 144-SMP28A-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMP28A-M3/84A
TVS Protection Diode 144-SMP28A-M3/84A
TVS DIODE 28VWM 45.4VC DO220AA Product overview: SMP28A-M3/84A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP28A-M3/84A can be used for catalog matching and distributor lookup.

TVS DIODE 28VWM 45.4VC DO220AA Product overview: SMP28A-M3/84A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP28A-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Tvs, Unidirectional, Smp, 400W, 28V, Smp; Product Range Vishay - 75R3210 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, Smp, 400W, 28V, Smp; Product Range Vishay
75R3210
Diode, Tvs, Unidirectional, Smp, 400W, 28V, Smp; Product Range Vishay 75R3210
DIODE, TVS, UNIDIRECTIONAL, SMP, 400W, 28V, SMP; Product Range:TRANSZORB eSMP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:28V; Clamping Voltage Max:45.4V; Diode Case Style:SMD; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, SMP, 400W, 28V, SMP; Product Range:TRANSZORB eSMP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:28V; Clamping Voltage Max:45.4V; Diode Case Style:SMD; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMP28A-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMP28A-M3/84A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMP28A-M3/84A
TVS DIODE 28VWM 45.4VC DO220AA

TVS DIODE 28VWM 45.4VC DO220AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SMP28A-M3/84AGITR-ND 144-SMP28A-M3/84A 75R3210 SMP28A-M3/84A
Product Name TVS Diodes TVS Protection Diode Diode, Tvs, Unidirectional, Smp, 400W, 28V, Smp; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-220AA Tape & Reel (TR) DO-220AA (SMP)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 45.4 volts 45.4 volts
Unlock Full Specs
to access all available technical data