Vishay Intertechnology, Inc. TVS Diodes SMP28-M3/84A

Description
50V Clamp 8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
50V Clamp 8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMP28-M3/84A-ND - DigiKey
Thief River Falls, MN, United States
50V Clamp 8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

50V Clamp 8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1296192-SMP28-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296192-SMP28-M3/84A
Circuit Protection - TVS - Diodes 1296192-SMP28-M3/84A
Win Source Part Number: 1296192-SMP28-M3/84A Category: Circuit Protection>TVS - Diodes Series: TransZorb®, eSMP® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28V Voltage - Breakdown (Min): 31.1V Voltage - Clamping (Max) @ Ipp: 50V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 8A Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMP28-E3/84A,SMP28-E 3/84A Base Product Number: SMP28 Product Status: Obsolete

Win Source Part Number: 1296192-SMP28-M3/84A
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®, eSMP®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Voltage - Clamping (Max) @ Ipp: 50V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 8A
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMP28-E3/84A,SMP28-E3/84A
Base Product Number: SMP28
Product Status: Obsolete

Buy Now Datasheet
TVS Protection Diode - 144-SMP28-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMP28-M3/84A
TVS Protection Diode 144-SMP28-M3/84A
TVS DIODE 28VWM 50VC DO220AA Product overview: SMP28-M3/84A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP28-M3/84A can be used for catalog matching and distributor lookup.

TVS DIODE 28VWM 50VC DO220AA Product overview: SMP28-M3/84A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP28-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMP28-M3/84A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMP28-M3/84A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMP28-M3/84A
TVS DIODE 28VWM 50VC DO220AA

TVS DIODE 28VWM 50VC DO220AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMP28-M3/84A-ND 1296192-SMP28-M3/84A 144-SMP28-M3/84A SMP28-M3/84A
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-220AA DO-220AA Tape & Reel (TR) DO-220AA (SMP)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data