Manufacturer: Vishay
Win Source Part Number: 1078977-SMP26A-M3/85
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Family Name: SMP26A
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-220AA (SMP)
STAND-OFF Voltage (Vwm): 26V
Minimum Breakdown Voltage: 28.9V
Max Clamping Voltage: 42.1V
Peak Pulse Current(Ippm): 9.5A
Power Dissipation - Pd: 400W
Alternative Parts (Cross-Reference): SMP26A-M3/84A;
Introduction Date: August 07, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
TVS DIODE 26VWM 42.1VC DO220AA Product overview: SMP26A-M3/85A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP26A-M3/85A can be used for catalog matching and distributor lookup.
TVS DIODE 26VWM 42.1VC DO220AA
400W,26V 5%,UNIDIR,SMP TVS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1078977-SMP26A-M3/85A | SMP26A-M3/85A-ND | 144-SMP26A-M3/85A | SMP26A-M3/85A | 79R2679 |
| Product Name | TVS - TVS - Diodes - SMP26A-M3/85A | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 400W,26V 5%,unidir,smp Tvs Vishay |
| Configuration | Single | Single | Single | ||
| Package | DO-220AA (SMP) | DO-220AA | Tape & Reel (TR) | DO-220AA (SMP) | |
| VWM | 26 volts | ||||
| IPPM | 9.5 amps | ||||
| VC | 42.1 volts | 42.1 volts | 42.1 volts |