Manufacturer: Vishay
Win Source Part Number: 934409-SMP26A-M3/84A
Series: TransZorb®, eSMP®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Package: DO-220AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMP26
Categories: Circuit Protection
Case / Package: DO-220AA (SMP)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMP26A-M3/84AGICT, SMP26A-M3/84A-ND, SMP26A-M3/84AGIDKR, SMP26A-M3/84AGITR, SMP26A-E3/84A-ND, SMP26A-E3/84A
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
TVS Diode, 400W, 26V, Unidirectional, DO-220AA, SMT Product overview: SMP26A-M3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP26A-M3/84A can be used for catalog matching and distributor lookup.
TVS DIODE 26VWM 42.1VC DO220AA
DIODE, TVS, UNIDIRECTIONAL, SMP, 400W, 26V, SMP; Product Range:TRANSZORB eSMP Series; TVS Polarity:Unidirectio
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 934409-SMP26A-M3/84A | SMP26A-M3/84AGIDKR-ND | 144-SMP26A-M3/84A | SMP26A-M3/84A | 75R3208 |
| Product Name | TVS - TVS - Diodes - SMP26A-M3/84A | TVS Diodes | 400W 26V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, Unidirectional, Smp, 400W, 26V, Smp; Product Range Vishay |
| Package | DO-220AA (SMP) | DO-220AA | Tape and Reel | DO-220AA (SMP) | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Configuration | Single | Single | |||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |