Vishay Precision Group TVS - TVS - Diodes - SMP24A-M3/84A SMP24A-M3/84A

Description
Manufacturer: Vishay Win Source Part Number: 934408-SMP24A-M3/84A Series: TransZorb®, eSMP® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-220AA (SMP) Package: DO-220AA Package: Reel - TR Mounting: Surface Mount Family Name: SMP24 Categories: Circuit Protection Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMP24A-E3/84A, SMP24A-E3/84AGIDKR, SMP24AM384A, SMP24A-E3/84AGIDKR-N D, SMP24A-E3/84AGITR, SMP24A-M3/84AGICT, SMP24A-E3/84AGITR-ND , SMP24A-M3/84AGIDKR, SMP24A-M3/84AGITR, SMP24A-E3/84AGICT, SMP24A-E3/84AGICT-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 934408-SMP24A-M3/84A Series: TransZorb®, eSMP® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-220AA (SMP) Package: DO-220AA Package: Reel - TR Mounting: Surface Mount Family Name: SMP24 Categories: Circuit Protection Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMP24A-E3/84A, SMP24A-E3/84AGIDKR, SMP24AM384A, SMP24A-E3/84AGIDKR-N D, SMP24A-E3/84AGITR, SMP24A-M3/84AGICT, SMP24A-E3/84AGITR-ND , SMP24A-M3/84AGIDKR, SMP24A-M3/84AGITR, SMP24A-E3/84AGICT, SMP24A-E3/84AGICT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMP24A-M3/84A - 934408-SMP24A-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMP24A-M3/84A
934408-SMP24A-M3/84A
TVS - TVS - Diodes - SMP24A-M3/84A 934408-SMP24A-M3/84A
Manufacturer: Vishay Win Source Part Number: 934408-SMP24A-M3/84A Series: TransZorb®, eSMP® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-220AA (SMP) Package: DO-220AA Package: Reel - TR Mounting: Surface Mount Family Name: SMP24 Categories: Circuit Protection Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMP24A-E3/84A, SMP24A-E3/84AGIDKR, SMP24AM384A, SMP24A-E3/84AGIDKR-N D, SMP24A-E3/84AGITR, SMP24A-M3/84AGICT, SMP24A-E3/84AGITR-ND , SMP24A-M3/84AGIDKR, SMP24A-M3/84AGITR, SMP24A-E3/84AGICT, SMP24A-E3/84AGICT-ND

Manufacturer: Vishay
Win Source Part Number: 934408-SMP24A-M3/84A
Series: TransZorb®, eSMP®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Package: DO-220AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMP24
Categories: Circuit Protection
Case / Package: DO-220AA (SMP)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMP24A-E3/84A, SMP24A-E3/84AGIDKR, SMP24AM384A, SMP24A-E3/84AGIDKR-ND, SMP24A-E3/84AGITR, SMP24A-M3/84AGICT, SMP24A-E3/84AGITR-ND, SMP24A-M3/84AGIDKR, SMP24A-M3/84AGITR, SMP24A-E3/84AGICT, SMP24A-E3/84AGICT-ND

Buy Now Datasheet
TVS Diodes - SMP24A-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

Buy Now Datasheet
TVS Diodes - SMP24A-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

Buy Now Datasheet
TVS Diodes - SMP24A-M3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

Buy Now Datasheet
400W 24V TVS Protection Diode - 144-SMP24A-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 24V TVS Protection Diode
144-SMP24A-M3/84A
400W 24V TVS Protection Diode 144-SMP24A-M3/84A
TVS Diode 400W Unidirectional 24V DO-220AA SMT Product overview: SMP24A-M3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP24A-M3/84A can be used for catalog matching and distributor lookup.

TVS Diode 400W Unidirectional 24V DO-220AA SMT Product overview: SMP24A-M3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP24A-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Tvs, Unidirectional, Smp, 400W, 24V, Smp; Product Range Vishay - 75R3206 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, Smp, 400W, 24V, Smp; Product Range Vishay
75R3206
Diode, Tvs, Unidirectional, Smp, 400W, 24V, Smp; Product Range Vishay 75R3206
DIODE, TVS, UNIDIRECTIONAL, SMP, 400W, 24V, SMP; Product Range:TRANSZORB eSMP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:SMD; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, SMP, 400W, 24V, SMP; Product Range:TRANSZORB eSMP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:SMD; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMP24A-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMP24A-M3/84A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMP24A-M3/84A
TVS DIODE 24VWM 38.9VC DO220AA

TVS DIODE 24VWM 38.9VC DO220AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 934408-SMP24A-M3/84A SMP24A-M3/84AGITR-ND 144-SMP24A-M3/84A 75R3206 SMP24A-M3/84A
Product Name TVS - TVS - Diodes - SMP24A-M3/84A TVS Diodes 400W 24V TVS Protection Diode Diode, Tvs, Unidirectional, Smp, 400W, 24V, Smp; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-220AA (SMP) DO-220AA Tape and Reel DO-220AA (SMP)
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Configuration Single Single
Peak Pulse Power 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data