Vishay Intertechnology, Inc. TVS - TVS - Diodes - SMP22A-M3/85A SMP22A-M3/85A

Description
Manufacturer: Vishay Win Source Part Number: 1078906-SMP22A-M3/85 A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-220AA (SMP) STAND-OFF Voltage (Vwm): 22V Minimum Breakdown Voltage: 24.4V Max Clamping Voltage: 35.5V Peak Pulse Current(Ippm): 11.3A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1078906-SMP22A-M3/85 A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-220AA (SMP) STAND-OFF Voltage (Vwm): 22V Minimum Breakdown Voltage: 24.4V Max Clamping Voltage: 35.5V Peak Pulse Current(Ippm): 11.3A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMP22A-M3/85A - 1078906-SMP22A-M3/85A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMP22A-M3/85A
1078906-SMP22A-M3/85A
TVS - TVS - Diodes - SMP22A-M3/85A 1078906-SMP22A-M3/85A
Manufacturer: Vishay Win Source Part Number: 1078906-SMP22A-M3/85 A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-220AA (SMP) STAND-OFF Voltage (Vwm): 22V Minimum Breakdown Voltage: 24.4V Max Clamping Voltage: 35.5V Peak Pulse Current(Ippm): 11.3A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1078906-SMP22A-M3/85A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-220AA (SMP)
STAND-OFF Voltage (Vwm): 22V
Minimum Breakdown Voltage: 24.4V
Max Clamping Voltage: 35.5V
Peak Pulse Current(Ippm): 11.3A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-SMP22A-M3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMP22A-M3/85A
TVS Protection Diode 144-SMP22A-M3/85A
TVS DIODE 22VWM 35.5VC DO220AA Product overview: SMP22A-M3/85A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP22A-M3/85A can be used for catalog matching and distributor lookup.

TVS DIODE 22VWM 35.5VC DO220AA Product overview: SMP22A-M3/85A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP22A-M3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMP22A-M3/85A-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

Buy Now Datasheet
400W,22V 5%,unidir,smp Tvs Vishay - 79R2671 - Newark, An Avnet Company
Chicago, IL, United States
400W,22V 5%,unidir,smp Tvs Vishay
79R2671
400W,22V 5%,unidir,smp Tvs Vishay 79R2671
400W,22V 5%,UNIDIR,SMP TVS

400W,22V 5%,UNIDIR,SMP TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMP22A-M3/85A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMP22A-M3/85A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMP22A-M3/85A
TVS DIODE 22VWM 35.5VC DO220AA

TVS DIODE 22VWM 35.5VC DO220AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1078906-SMP22A-M3/85A 144-SMP22A-M3/85A SMP22A-M3/85A-ND 79R2671 SMP22A-M3/85A
Product Name TVS - TVS - Diodes - SMP22A-M3/85A TVS Protection Diode TVS Diodes 400W,22V 5%,unidir,smp Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-220AA (SMP) Tape & Reel (TR) DO-220AA DO-220AA (SMP)
VWM 22 volts
IPPM 11.3 amps
VC 35.5 volts 35.5 volts 35.5 volts
VBR 24.4 volts 24.4 volts 24.4 volts
Unlock Full Specs
to access all available technical data