Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SMP18A-M3/85A

Description
Win Source Part Number: 1296237-SMP18A-M3/85 A Category: Circuit Protection>TVS - Diodes Series: TransZorb®, eSMP® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V Voltage - Breakdown (Min): 20V Voltage - Clamping (Max) @ Ipp: 29.2V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 13.7A Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMP18
Request a Quote Datasheet
Description
Win Source Part Number: 1296237-SMP18A-M3/85 A Category: Circuit Protection>TVS - Diodes Series: TransZorb®, eSMP® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V Voltage - Breakdown (Min): 20V Voltage - Clamping (Max) @ Ipp: 29.2V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 13.7A Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMP18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1296237-SMP18A-M3/85A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296237-SMP18A-M3/85A
Circuit Protection - TVS - Diodes 1296237-SMP18A-M3/85A
Win Source Part Number: 1296237-SMP18A-M3/85 A Category: Circuit Protection>TVS - Diodes Series: TransZorb®, eSMP® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V Voltage - Breakdown (Min): 20V Voltage - Clamping (Max) @ Ipp: 29.2V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 13.7A Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMP18

Win Source Part Number: 1296237-SMP18A-M3/85A
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®, eSMP®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V
Voltage - Breakdown (Min): 20V
Voltage - Clamping (Max) @ Ipp: 29.2V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 13.7A
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMP18

Buy Now Datasheet
400 W TVS Protection Diode - 144-SMP18A-M3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400 W TVS Protection Diode
144-SMP18A-M3/85A
400 W TVS Protection Diode 144-SMP18A-M3/85A
DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-2, Transient Suppressor Product overview: SMP18A-M3/85A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP18A-M3/85A can be used for catalog matching and distributor lookup.

DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-2, Transient Suppressor Product overview: SMP18A-M3/85A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP18A-M3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMP18A-M3/85A-ND - DigiKey
Thief River Falls, MN, United States
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMP18A-M3/85A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMP18A-M3/85A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMP18A-M3/85A
TVS DIODE 18VWM 29.2VC DO220AA

TVS DIODE 18VWM 29.2VC DO220AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1296237-SMP18A-M3/85A 144-SMP18A-M3/85A SMP18A-M3/85A-ND SMP18A-M3/85A
Product Name Circuit Protection - TVS - Diodes 400 W TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-220AA Tape and Reel DO-220AA DO-220AA (SMP)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 29.2 volts 29.2 volts 29.2 volts
VBR 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data