Vishay Intertechnology, Inc. TVS Diodes SMP16A-E3/85A

Description
26V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
26V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMP16A-E3/85A-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

26V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1296206-SMP16A-E3/85A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296206-SMP16A-E3/85A
Circuit Protection - TVS - Diodes 1296206-SMP16A-E3/85A
Win Source Part Number: 1296206-SMP16A-E3/85 A Category: Circuit Protection>TVS - Diodes Series: TransZorb®, eSMP® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 16V Voltage - Breakdown (Min): 17.8V Voltage - Clamping (Max) @ Ipp: 26V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 15.4A Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMP16 Product Status: Obsolete

Win Source Part Number: 1296206-SMP16A-E3/85A
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®, eSMP®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 16V
Voltage - Breakdown (Min): 17.8V
Voltage - Clamping (Max) @ Ipp: 26V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 15.4A
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMP16
Product Status: Obsolete

Buy Now Datasheet
TVS Protection Diode - 144-SMP16A-E3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMP16A-E3/85A
TVS Protection Diode 144-SMP16A-E3/85A
TVS DIODE 16VWM 26VC DO220AA Product overview: SMP16A-E3/85A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP16A-E3/85A can be used for catalog matching and distributor lookup.

TVS DIODE 16VWM 26VC DO220AA Product overview: SMP16A-E3/85A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP16A-E3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMP16A-E3/85A-ND 1296206-SMP16A-E3/85A 144-SMP16A-E3/85A
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode
Configuration Single Single
Package DO-220AA DO-220AA Tape & Reel (TR)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 26 volts 26 volts
Unlock Full Specs
to access all available technical data