Vishay Intertechnology, Inc. TVS Diodes SMP15A-M3/85A

Description
24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMP15A-M3/85A-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

Buy Now Datasheet
400 W TVS Protection Diode - 144-SMP15A-M3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400 W TVS Protection Diode
144-SMP15A-M3/85A
400 W TVS Protection Diode 144-SMP15A-M3/85A
DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-2, Transient Suppressor Product overview: SMP15A-M3/85A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP15A-M3/85A can be used for catalog matching and distributor lookup.

DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-2, Transient Suppressor Product overview: SMP15A-M3/85A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP15A-M3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1296244-SMP15A-M3/85A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296244-SMP15A-M3/85A
Circuit Protection - TVS - Diodes 1296244-SMP15A-M3/85A
Win Source Part Number: 1296244-SMP15A-M3/85 A Category: Circuit Protection>TVS - Diodes Series: TransZorb®, eSMP® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 24.4V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 16.4A Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMP15

Win Source Part Number: 1296244-SMP15A-M3/85A
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®, eSMP®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 24.4V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 16.4A
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMP15

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMP15A-M3/85A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMP15A-M3/85A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMP15A-M3/85A
TVS DIODE 15VWM 24.4VC DO220AA

TVS DIODE 15VWM 24.4VC DO220AA

Supplier's Site
400W,15V 5%,unidir,smp Tvs Vishay - 79R2651 - Newark, An Avnet Company
Chicago, IL, United States
400W,15V 5%,unidir,smp Tvs Vishay
79R2651
400W,15V 5%,unidir,smp Tvs Vishay 79R2651
400W,15V 5%,UNIDIR,SMP TVS

400W,15V 5%,UNIDIR,SMP TVS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMP15A-M3/85A-ND 144-SMP15A-M3/85A 1296244-SMP15A-M3/85A SMP15A-M3/85A 79R2651
Product Name TVS Diodes 400 W TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 400W,15V 5%,unidir,smp Tvs Vishay
Configuration Single Single
Package DO-220AA Tape and Reel DO-220AA DO-220AA (SMP)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 24.4 volts 24.4 volts 24.4 volts
Unlock Full Specs
to access all available technical data