Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SMP14A-E3/85A

Description
Win Source Part Number: 1296211-SMP14A-E3/85 A Category: Circuit Protection>TVS - Diodes Series: TransZorb®, eSMP® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 14V Voltage - Breakdown (Min): 15.6V Voltage - Clamping (Max) @ Ipp: 23.2V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 17.2A Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMP14 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1296211-SMP14A-E3/85 A Category: Circuit Protection>TVS - Diodes Series: TransZorb®, eSMP® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 14V Voltage - Breakdown (Min): 15.6V Voltage - Clamping (Max) @ Ipp: 23.2V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 17.2A Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMP14 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1296211-SMP14A-E3/85A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296211-SMP14A-E3/85A
Circuit Protection - TVS - Diodes 1296211-SMP14A-E3/85A
Win Source Part Number: 1296211-SMP14A-E3/85 A Category: Circuit Protection>TVS - Diodes Series: TransZorb®, eSMP® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 14V Voltage - Breakdown (Min): 15.6V Voltage - Clamping (Max) @ Ipp: 23.2V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 17.2A Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMP14 Product Status: Obsolete

Win Source Part Number: 1296211-SMP14A-E3/85A
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®, eSMP®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 14V
Voltage - Breakdown (Min): 15.6V
Voltage - Clamping (Max) @ Ipp: 23.2V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 17.2A
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMP14
Product Status: Obsolete

Buy Now Datasheet
TVS Protection Diode - 144-SMP14A-E3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMP14A-E3/85A
TVS Protection Diode 144-SMP14A-E3/85A
TVS DIODE 14VWM 23.2VC DO220AA Product overview: SMP14A-E3/85A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP14A-E3/85A can be used for catalog matching and distributor lookup.

TVS DIODE 14VWM 23.2VC DO220AA Product overview: SMP14A-E3/85A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP14A-E3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMP14A-E3/85A-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1296211-SMP14A-E3/85A 144-SMP14A-E3/85A SMP14A-E3/85A-ND
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes
Package DO-220AA Tape & Reel (TR) DO-220AA
Peak Pulse Power 400 watts 400 watts 400 watts
VC 23.2 volts 23.2 volts
VBR 15.6 volts 15.6 volts
Unlock Full Specs
to access all available technical data