19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
TVS DIODE 12VWM 19.9VC DO220AA
400W,12V 5%,UNIDIR,SMP TVS
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMP12A-M3/85AGITR-ND | SMP12A-M3/85A | 79R2639 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 400W,12V 5%,unidir,smp Tvs Vishay |
| Configuration | Single | ||
| Package | DO-220AA | DO-220AA (SMP) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 19.9 volts | 19.9 volts |