Win Source Part Number: 1278460-SMMB911DK-T1
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 2.6A
Rds On (Max) @ Id, Vgs: 295mOhm @ 1.5A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power - Max: 3.1W
Package / Case: PowerPAK® SC-75-6L Dual
Supplier Device Package: PowerPAK® SC-75-6L Dual
Gate Charge (Qg) (Max) @ Vgs: 4nC @ 8V
Input Capacitance (Ciss) (Max) @ Vds: 115pF @ 10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SMMB911
Product Status: Obsolete
MOSFET 2P-CH 20V 2.6A SC75-6L Product overview: SMMB911DK-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SMMB911DK-T1-GE3
Mosfet Array 2 P-Channel (Dual) 20V 2.6A 3.1W Surface Mount PowerPAK® SC-75-6L Dual
MOSFET 2P-CH 20V 2.6A SC75-6L
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1278460-SMMB911DK-T1-GE3 | 289-SMMB911DK-T1-GE3 | SMMB911DK-T1-GE3-ND | SMMB911DK-T1-GE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | 20V 2.6A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel |