Win Source Part Number: 1278457-SMMA511DJ-T1
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 12V
Current - Continuous Drain (Id) @ 25°C: 4.5A
Rds On (Max) @ Id, Vgs: 40mOhm @ 4.2A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power - Max: 6.5W
Package / Case: PowerPAK® SC-70-6 Dual
Supplier Device Package: PowerPAK® SC-70-6 Dual
Gate Charge (Qg) (Max) @ Vgs: 12nC @ 8V
Input Capacitance (Ciss) (Max) @ Vds: 400pF @ 6V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SMMA511
Product Status: Obsolete
Mosfet Array N and P-Channel 12V 4.5A 6.5W Surface Mount PowerPAK® SC-70-6 Dual
MOSFET N/P-CH 12V 4.5A SC70-6
MOSFET, NP CHANNEL, W/D,12V, PPAK SC70-6L; Transistor Polarity:Complementa
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1278457-SMMA511DJ-T1-GE3 | SMMA511DJ-T1-GE3-ND | SMMA511DJ-T1-GE3 | 64T4090 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Np Channel, W/d,12V, Ppak Sc70-6L; Transistor Polarity Vishay |
| Polarity | P-Channel | P-Channel |