VISHAY INTERTECHNOLOGY, INC.
SMM02070C8252FBS00 -- CHIP RESISTOR - SURFACE MOUNT
Vishay Intertechnology, Inc.
Chip Resistor - Surface Mount
SMM02070C8252FBS00
Description
SMM0207 50 82K5 1% BS
Request a Quote
Email Supplier
Datasheet
Description
SMM0207 50 82K5 1% BS
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
749-SMM02070C8252FBS00TR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thin Film (Chip)
|
|
Mounting / Packaging
|
MELF, 0207
|
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0050 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
17800 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers