Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02070C7502FBP00

Description
75 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
75 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1164-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1164-6-ND
Chip Resistor - Surface Mount 749-1164-6-ND
75 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

75 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1164-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1164-1-ND
Chip Resistor - Surface Mount 749-1164-1-ND
75 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

75 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1164-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1164-2-ND
Chip Resistor - Surface Mount 749-1164-2-ND
75 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

75 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
1W 75kOhm Resistor - 52-SMM02070C7502FBP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 75kOhm Resistor
52-SMM02070C7502FBP00
1W 75kOhm Resistor 52-SMM02070C7502FBP00
MELF Resistors 1W 75kOhm 1% 50ppm Product overview: SMM02070C7502FBP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 75kOhm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 75kOhm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C7502FBP0 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 75kOhm 1% 50ppm Product overview: SMM02070C7502FBP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 75kOhm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 75kOhm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C7502FBP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02070C7502FBP00
934383-SMM02070C7502FBP00
Chip Resistor - Surface Mount - SMM02070C7502FBP00 934383-SMM02070C7502FBP00
Manufacturer: Vishay Win Source Part Number: 934383-SMM02070C7502 FBP00 Series: SMM0207 Operating Temperature Range: -55°C ~ 155°C Features: 75 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film Package: MELF, 0207 Package: Reel - TR Categories: Resistors Case / Package: MELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1164-1, SMM02070C7502FBP00-N D, 749-1164-2, 749-1164-6

Manufacturer: Vishay
Win Source Part Number: 934383-SMM02070C7502FBP00
Series: SMM0207
Operating Temperature Range: -55°C ~ 155°C
Features: 75 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Package: MELF, 0207
Package: Reel - TR
Categories: Resistors
Case / Package: MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-1164-1, SMM02070C7502FBP00-ND, 749-1164-2, 749-1164-6

Buy Now Datasheet
Res Thin Film 0207(2309) 75K Ohm 1% 1W ±50ppm/C Conformal Melf SMD Blister T/R - 878-SMM02070C7502FBP00 - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0207(2309) 75K Ohm 1% 1W ±50ppm/C Conformal Melf SMD Blister T/R
878-SMM02070C7502FBP00
Res Thin Film 0207(2309) 75K Ohm 1% 1W ±50ppm/C Conformal Melf SMD Blister T/R 878-SMM02070C7502FBP00
Res Thin Film 0207(2309) 75K Ohm 1% 1W ±50ppm/C Conformal Melf SMD Blister T/R

Res Thin Film 0207(2309) 75K Ohm 1% 1W ±50ppm/C Conformal Melf SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - SMM02070C7502FBP00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMM02070C7502FBP00
Chip Resistor - Surface Mount SMM02070C7502FBP00
RES SMD 75K OHM 1% 1W MELF

RES SMD 75K OHM 1% 1W MELF

Supplier's Site Datasheet
Res, 75K, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay - 85AH4982 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay
85AH4982
Res, 75K, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay 85AH4982
RES, 75K, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

RES, 75K, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor - 218157801 - Radwell International
Willingboro, NJ, United States
Resistor
218157801
Resistor 218157801
RESISTORS, MELF, 1W, 75KOHM, PCB MOUNT, THIN FILM, 1% TOLERANCE. FREE 2 YEAR RADWELL WARRANTY

RESISTORS, MELF, 1W, 75KOHM, PCB MOUNT, THIN FILM, 1% TOLERANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 749-1164-6-ND 52-SMM02070C7502FBP00 934383-SMM02070C7502FBP00 878-SMM02070C7502FBP00 SMM02070C7502FBP00 85AH4982 218157801
Product Name Chip Resistor - Surface Mount 1W 75kOhm Resistor Chip Resistor - Surface Mount - SMM02070C7502FBP00 Res Thin Film 0207(2309) 75K Ohm 1% 1W ±50ppm/C Conformal Melf SMD Blister T/R Chip Resistor - Surface Mount Res, 75K, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay Resistor
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data