680 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Manufacturer: Vishay Beyschlag
Win Source Part Number: 716298-SMM02070C6803
Packaging: Tape and Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 680 kOhms
Categories: Resistors
Supplier Device Package: MELF
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: MELF, 0207
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Power (W): 1W
Parts Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
RESISTOR, METAL FILM, 1 W, 1 %, 680000 ohm, SURFACE MOUNT, 2309, ROHS COMPLIANT Product overview: SMM02070C6803FBP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 680000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 680000 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C6803FBP0
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SMM02070C6803FBP00-ND | 716298-SMM02070C6803FBP00 | 52-SMM02070C6803FBP00 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - SMM02070C6803FBP00 | SMD 1 W 680000 ohm Resistor |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | |
| Mounting / Packaging | MELF, 0207 | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |