Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094524-SMM02070C604
Length: 5.8 mm
Tolerance: 0.5 %
Resistance: 6.04 Ω
Width: 2.2 mm
Diameter: 2.2 mm
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1094524-SMM02070C6048DBP00 |
| Product Name | OEM Parts - OEM Parts ( S ) - SMM02070C6048DBP00 |