5.6 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
RES SMD 5.6 OHM 1% 1W MELF
RES SMD 5.6 OHM 1% 1W MELF
RES SMD 5.6 OHM 1% 1W MELF
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 749-SMM02070C5608FBP00TR-ND | SMM02070C5608FBP00 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | MELF, 0207 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 5.6 ohms | 5.6 ohms |