Vishay Precision Group Resistors - Chip Resistor - Surface Mount SMM02070C5601FBP00

Description
Win Source Part Number: 1383485-SMM02070C560 1FBP00 Category: Resistors>Chip Resistor - Surface Mount Series: SMM0207 Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 5.6 kOhms Package / Case: MELF, 0207 Supplier Device Package: MELF Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. HTSUS: 8533.21.0040 Mfr: Vishay Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1,500 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383485-SMM02070C560 1FBP00 Category: Resistors>Chip Resistor - Surface Mount Series: SMM0207 Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 5.6 kOhms Package / Case: MELF, 0207 Supplier Device Package: MELF Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. HTSUS: 8533.21.0040 Mfr: Vishay Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1,500 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1383485-SMM02070C5601FBP00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1383485-SMM02070C5601FBP00
Resistors - Chip Resistor - Surface Mount 1383485-SMM02070C5601FBP00
Win Source Part Number: 1383485-SMM02070C560 1FBP00 Category: Resistors>Chip Resistor - Surface Mount Series: SMM0207 Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 5.6 kOhms Package / Case: MELF, 0207 Supplier Device Package: MELF Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. HTSUS: 8533.21.0040 Mfr: Vishay Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1,500 pcs

Win Source Part Number: 1383485-SMM02070C5601FBP00
Category: Resistors>Chip Resistor - Surface Mount
Series: SMM0207
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 5.6 kOhms
Package / Case: MELF, 0207
Supplier Device Package: MELF
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
HTSUS: 8533.21.0040
Mfr: Vishay
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1,500 pcs

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02070C5601FBP00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02070C5601FBP00DKR-ND
Chip Resistor - Surface Mount 749-SMM02070C5601FBP00DKR-ND
5.6 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

5.6 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02070C5601FBP00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02070C5601FBP00TR-ND
Chip Resistor - Surface Mount 749-SMM02070C5601FBP00TR-ND
5.6 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

5.6 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02070C5601FBP00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02070C5601FBP00CT-ND
Chip Resistor - Surface Mount 749-SMM02070C5601FBP00CT-ND
5.6 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

5.6 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res, 5K6, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay - 85AH4979 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay
85AH4979
Res, 5K6, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay 85AH4979
RES, 5K6, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

RES, 5K6, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - SMM02070C5601FBP00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
SMM02070C5601FBP00
Resistors - Chip Resistor - Surface Mount SMM02070C5601FBP00
RES 5.6K OHM 1% 1W MELF 0207

RES 5.6K OHM 1% 1W MELF 0207

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1383485-SMM02070C5601FBP00 749-SMM02070C5601FBP00DKR-ND 85AH4979 SMM02070C5601FBP00
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 5K6, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 5600 ohms 5600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers