Vishay Intertechnology, Inc. Memory Cards Modules SMM02070C5109FBP00

Description
Manufacturer: AMIS Category: Memory Cards Modules Packaging: Tape & Reel (TR) Part Status: Active Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 30 W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 1507 (3718 Metric)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Memory Cards Modules Packaging: Tape & Reel (TR) Part Status: Active Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 30 W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 1507 (3718 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards Modules - SMM02070C5109FBP00 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards Modules
SMM02070C5109FBP00
Memory Cards Modules SMM02070C5109FBP00
Manufacturer: AMIS Category: Memory Cards Modules Packaging: Tape & Reel (TR) Part Status: Active Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 30 W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 1507 (3718 Metric)

Manufacturer: AMIS
Category: Memory Cards Modules
Packaging: Tape & Reel (TR)
Part Status: Active
Resistance (Ohms): 0.05
Tolerance: ±20%
Power (Watts): 30 W
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Package / Case: 1507 (3718 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flash Memory Cards
Product Number SMM02070C5109FBP00
Product Name Memory Cards Modules
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS SMART Ex i memory stick - polaris-smart-ex-i-memory-stick - BARTEC
Specs
Memory Type Memory Stick™
Memory Size 8 GB
View Details
Memory card - 758-879/000-001 - WAGO
Specs
Memory Type SD™
View Details
2 suppliers
Industrial M.2 PCIe SSD, N-26m2 (2280), 10 GB, 3D PSLC Flash, 0°C to +70°C - SFPC010GM1EC1TO-C-5E-52P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 10 GB
Transfer Speed 297 MB/sec
View Details
SQFlash 650 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps) - SQF-S8BV1-512GFSDM - Advantech
Specs
Memory Type Solid State Drive
Memory Size 512 GB
View Details